Distributor | Starting From | Stock | ||
---|---|---|---|---|
Avnet America | - |
-
|
Buy Now |
Silicon Manufacturer | Abracon Corporation |
---|---|
Silicon Core Number | ABFT-20.000MHZ |
Kit Application Type | Clock & Timing |
Application Sub Type | Frequency Translator |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Eval Board ABFT-20.000MHZ |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | 20MHz/40MHz Translator Standard SMA Connectors for 10MHz Reference In Supply Voltage & Locked O/P |
FREQUENCY TRANSLATOR EVALUATION BOARD | Avnet America |
Where can I find additional details, specifications and documents for a ABFT-20.000MHZ-EVAL?
Additional datasheets, footprints and schematics for ABFT-20.000MHZ-EVAL are listed on our Part Details page. You can also find images and similar parts to ABFT-20.000MHZ-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABFT-20.000MHZ-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABFT-20.000MHZ-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABFT-20.000MHZ-EVAL fall under?
The ABFT-20.000MHZ-EVAL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to ABFT-20.000MHZ-EVAL when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABFT-20.000MHZ-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the ABFT-20.000MHZ-EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABFT-20.000MHZ-EVAL have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for ABFT-20.000MHZ-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABFT-20.000MHZ-EVAL often in real-time on the comparison pages.
What if I can't find stock of ABFT-20.000MHZ-EVAL?
You can fill out our help required form which you can use to request a quote for ABFT-20.000MHZ-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.