Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | White |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 28.4mm |
Width | 28.4mm |
Height | 16.8mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Dynamic Cable Manager |
Colour | White |
External Length | 28.4mm |
External Length / Height | 28.4mm |
External Width | 28.4mm |
Material | Nylon 6.6 |
Cable Tie Mount, Length 28.5mm, Width 1.98in, Ht 0.66in, White, Nylon 6.6 | Panduit ABDCM30-A-C | RS Americas |
Cable Manager, Dynamic, Pk100 | Newark Electronics |
DYNAMIC CABLE MANAGER FOR PANEL STRAIN RELIEF | Avnet America |
Cable Tie Mount, Nylon, For M, I, S Ties, 0.66 x 1.12 x 1.12 in | Carlton-Bates |
Cable Tie Mounts Dynamic Cbl Mgr 1.12x1.12 Adh Rbr | Sager |
CABLE MANAGER, DYNAMIC, PK100 | Farnell |
Where can I find additional details, specifications and documents for a ABDCM30-A-C?
Additional datasheets, footprints and schematics for ABDCM30-A-C are listed on our Part Details page. You can also find images and similar parts to ABDCM30-A-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABDCM30-A-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABDCM30-A-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABDCM30-A-C fall under?
The ABDCM30-A-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to ABDCM30-A-C when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABDCM30-A-C you can contact the distributor directly for product support, shipping queries etc.
Is the ABDCM30-A-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABDCM30-A-C have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Carlton-Bates and Sager have stock available or on a lead time for ABDCM30-A-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABDCM30-A-C often in real-time on the comparison pages.
What if I can't find stock of ABDCM30-A-C?
You can fill out our help required form which you can use to request a quote for ABDCM30-A-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.