ABC60-3000G. Power Supplies by Power-One

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$59.71

Distributor Stock
Logo for Newark
Newark
from US$59.71
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Power Supply Approvals ITE
Power Rating (Convection Cooling) 65W
Input Voltage VAC 90V AC to 264V AC
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABC60-3000G.?

Additional datasheets, footprints and schematics for ABC60-3000G. are listed on our Part Details page. You can also find images and similar parts to ABC60-3000G. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABC60-3000G. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABC60-3000G. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABC60-3000G. fall under?

The ABC60-3000G. is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to ABC60-3000G. when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABC60-3000G. you can contact the distributor directly for product support, shipping queries etc.

Is the ABC60-3000G. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ABC60-3000G. have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for ABC60-3000G..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABC60-3000G. often in real-time on the comparison pages.

What if I can't find stock of ABC60-3000G.?

You can fill out our help required form which you can use to request a quote for ABC60-3000G. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay