ABC40-3000G Connectors by Cinch Connectivity Solutions

POWER SUPPLYABC40-3000GAC-DCIN 100TO240VMissing parameterOUT 5.2/12.5/-12.8V6/2/0.5A40WOPEN FRAME50.8X101.6X30.48MMMissing parameterHEADER TYPE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$38.41

Distributor Stock
Logo for Farnell
Farnell
from US$38.41
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$45.81
-
Buy Now
Logo for element14
element14
from US$44.38
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

55AC1185 | element14
POWER SUPPLY | Farnell


ABC40-3000G. Power Supplies by Power-One

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Power Supply Approvals ITE
Power Rating (Convection Cooling) 40W
Input Voltage VAC 90V AC to 264V AC
RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABC40-3000G?

Additional datasheets, footprints and schematics for ABC40-3000G are listed on our Part Details page. You can also find images and similar parts to ABC40-3000G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABC40-3000G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABC40-3000G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABC40-3000G fall under?

The ABC40-3000G is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to ABC40-3000G when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABC40-3000G you can contact the distributor directly for product support, shipping queries etc.

Is the ABC40-3000G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ABC40-3000G have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for ABC40-3000G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABC40-3000G often in real-time on the comparison pages.

What if I can't find stock of ABC40-3000G?

You can fill out our help required form which you can use to request a quote for ABC40-3000G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay