Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Power Rating (Convection Cooling) | 200W |
Power Rating (Forced Cooling) | 350W @ 375LFM |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Adjustable, Fixed |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ABC350-1T12L.?
Additional datasheets, footprints and schematics for ABC350-1T12L. are listed on our Part Details page. You can also find images and similar parts to ABC350-1T12L. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABC350-1T12L. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABC350-1T12L. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABC350-1T12L. fall under?
The ABC350-1T12L. is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ABC350-1T12L. when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABC350-1T12L. you can contact the distributor directly for product support, shipping queries etc.
Is the ABC350-1T12L. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ABC350-1T12L. have stock available?
Authorised distributors including Sager have stock available or on a lead time for ABC350-1T12L..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABC350-1T12L. often in real-time on the comparison pages.
What if I can't find stock of ABC350-1T12L.?
You can fill out our help required form which you can use to request a quote for ABC350-1T12L. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.