Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$93.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$160.77
|
466
in stock
|
Buy Now | |
Avnet America
from US$161.20
|
-
|
Buy Now | |
RS Americas
from US$199.58
|
-
|
Buy Now | |
element14
from US$160.25
|
-
|
Buy Now | |
Carlton-Bates
from US$224.14
|
-
|
Buy Now | |
Sager
from US$173.33
|
-
|
Buy Now | |
Farnell
from US$93.50
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
Power Rating (Convection Cooling) | 200W |
Input Voltage VAC | 90V AC to 264V AC |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply | Newark Electronics |
Where can I find additional details, specifications and documents for a ABC200-1024G.?
Additional datasheets, footprints and schematics for ABC200-1024G. are listed on our Part Details page. You can also find images and similar parts to ABC200-1024G. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABC200-1024G. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABC200-1024G. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABC200-1024G. fall under?
The ABC200-1024G. is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ABC200-1024G. when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABC200-1024G. you can contact the distributor directly for product support, shipping queries etc.
Is the ABC200-1024G. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ABC200-1024G. have stock available?
Authorised distributors including RS, Avnet America, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for ABC200-1024G..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABC200-1024G. often in real-time on the comparison pages.
What if I can't find stock of ABC200-1024G.?
You can fill out our help required form which you can use to request a quote for ABC200-1024G. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.