| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Board Type | Photoresist Board |
|---|---|
| Board Material | Epoxy |
| Hole Diameter | - |
| External Height | 100mm |
| External Width | 160mm |
| Board Thickness | - |
| SVHC | No SVHC (15-Jan-2018) |
| External Length / Height | 100mm |
| Material | Epoxy Double Sided |
| No. of Copper Coated Sides | 2 |
| PCB, PRESENSITIZED, EPOXY, 2F, 100X160 | Farnell |
| 2 sided board,160x100x0.8mm | RS |
Where can I find additional details, specifications and documents for a ABB16?
Additional datasheets, footprints and schematics for ABB16 are listed on our Part Details page. You can also find images and similar parts to ABB16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABB16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABB16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABB16 fall under?
The ABB16 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to ABB16 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABB16 you can contact the distributor directly for product support, shipping queries etc.
Is the ABB16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABB16 have stock available?
Authorised distributors including Farnell and RS have stock available or on a lead time for ABB16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABB16 often in real-time on the comparison pages.
What if I can't find stock of ABB16?
You can fill out our help required form which you can use to request a quote for ABB16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.