Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 0Hz |
---|---|
Frequency Max | 3.5GHz |
Gain | 21.5dB |
Noise Figure Typ | 3.8dB |
RF IC Case Style | SOT-363 |
No. of Pins | 6Pins |
Supply Voltage Min | - |
Supply Voltage Max | 3V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Amplifier Type | RF |
Continuous Drain Current Id | 14mA |
Current Id Max | 16mA |
Drain Source Voltage Vds | 6V |
Frequency f1 | 2GHz |
Gain @ Frequency f1 | 21.5dB |
I/P VSWR | 1.5 |
IC Generic Number | 31563 |
No. of Amplifiers | 1Amplifiers |
Noise @ Frequency f1 | 3.8dB |
O / P VSWR | 1.5 |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 300mW |
Power Dissipation Ptot Max | 0.3W |
SMD Marking | 1Kx |
Supply Current | 14mA |
Termination Type | Surface Mount Device |
Transistor Polarity | N Channel |
Transistor Type | MOSFET |
IC, AMP, RF SI, 31563, SOT-363-6 | element14 |
Where can I find additional details, specifications and documents for a ABA-31563-BLKG?
Additional datasheets, footprints and schematics for ABA-31563-BLKG are listed on our Part Details page. You can also find images and similar parts to ABA-31563-BLKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABA-31563-BLKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABA-31563-BLKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABA-31563-BLKG fall under?
The ABA-31563-BLKG is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to ABA-31563-BLKG when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABA-31563-BLKG you can contact the distributor directly for product support, shipping queries etc.
Is the ABA-31563-BLKG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABA-31563-BLKG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ABA-31563-BLKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABA-31563-BLKG often in real-time on the comparison pages.
What if I can't find stock of ABA-31563-BLKG?
You can fill out our help required form which you can use to request a quote for ABA-31563-BLKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.