Status: | Unknown |
---|---|
Series: | AB Series |
RoHS: | Unknown |
Prices starting from US$12.32
Zero Power Resistance at 25°C | 22kohm |
---|---|
Product Range | AB Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3500K |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
Thermistor, 22Kohm, Wire Leaded | Newark Electronics |
THERMISTOR, 22KOHM, WIRE LEADED | element14 |
Thermistor NTC 14.004k Ohm 0.5% 2-Pin Radial Bulk | Avnet America |
Sensor, 0.022 | Amphenol Advanced Sensors AB6B2-GC16KA143E/37C | RS Americas |
Where can I find additional details, specifications and documents for a AB6B2-GC16KA143E/37C?
Additional datasheets, footprints and schematics for AB6B2-GC16KA143E/37C are listed on our Part Details page. You can also find images and similar parts to AB6B2-GC16KA143E/37C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AB6B2-GC16KA143E/37C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AB6B2-GC16KA143E/37C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AB6B2-GC16KA143E/37C fall under?
The AB6B2-GC16KA143E/37C is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to AB6B2-GC16KA143E/37C when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AB6B2-GC16KA143E/37C you can contact the distributor directly for product support, shipping queries etc.
Is the AB6B2-GC16KA143E/37C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AB6B2-GC16KA143E/37C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for AB6B2-GC16KA143E/37C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AB6B2-GC16KA143E/37C often in real-time on the comparison pages.
What if I can't find stock of AB6B2-GC16KA143E/37C?
You can fill out our help required form which you can use to request a quote for AB6B2-GC16KA143E/37C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.