Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Silicon Laboratories |
---|---|
Silicon Core Number | C8051F120 |
Kit Application Type | Communication |
Application Sub Type | Embedded Ethernet |
Core Architecture | Communication & Networking |
Core Sub-Architecture | Ethernet |
Silicon Family Name | C8051F12x |
Kit Contents | - |
Product Range | - |
Accessory Type | Ethernet Board |
Development Tool Type | Development Kit |
Features | CMX Micronet TCP/IP Protocol Stack TCP/IP Configuration Wizard |
For Use With | Embedded Ethernet Development Kit |
Kit Features | Connect the C8051F120 Target Board to an Ethernet Network Expansion I/O RJ-45 Ethernet Connector |
Supported Devices | C8051F120-TB C8051F020-TB C8051F340-TB |
Type | Development Board |
PROTOTYPING BOARD, CP2200, ETHERNET | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ab4 [15-4Lb/07-18Kg] & 53Ft[16M]/Aeromotive Gmbh |Molex AB4 | Newark Electronics |
Aero-Motive Light Industrial Duty AB Balancer with Ratchet Lock Weight Range 0.7 to 1.8kg 1.52m Travel | Avnet America |
Where can I find additional details, specifications and documents for a AB4?
Additional datasheets, footprints and schematics for AB4 are listed on our Part Details page. You can also find images and similar parts to AB4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AB4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AB4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AB4 fall under?
The AB4 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to AB4 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AB4 you can contact the distributor directly for product support, shipping queries etc.
Is the AB4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AB4 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for AB4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AB4 often in real-time on the comparison pages.
What if I can't find stock of AB4?
You can fill out our help required form which you can use to request a quote for AB4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.