Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
5,495
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
3,126
in stock
|
Buy Now | |
element14
from US$1.08
|
3,126
in stock
|
Buy Now | |
Farnell
from US$1.06
|
3,126
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$1.07
|
-
|
Buy Now | |
RS Americas
from US$1.20
|
-
|
Buy Now | |
Avnet Asia
from US$1.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | QFN |
No. of Pins | 16Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Ultra Low Power Real Time Clock | RS |
Real Time Clock, I2C, Qfn-16 | Newark Electronics |
REAL TIME CLOCK, I2C, QFN-16 | element14 |
RTC IC, Day:Date:Month:Year:Century, HH:MM:SS:hh, 1.5 V to 3.6 V, QFN, 16Pins, I2C | Avnet America |
ULTRA-LOW POWER RTC, RC MODE, CRYSTAL MODE, SYSTEM POWER MANAGEMENT, 256B RAM, AUTO VBAT BACKUP, SYSTEM POWER MANAGEMENT | Future Electronics |
Clock, real time, I2C, 16-QFN, 3.0x3.0mm, software/pin compatible, AB18X5 Serie | Abracon AB1805-T3 | RS Americas |
Real Time Clock (RTC) IC Clock/Calendar 256B I�C, 2-Wire Serial 16VFQFN Exposed Pad | Avnet Abacus |
Where can I find additional details, specifications and documents for a AB1805-T3?
Additional datasheets, footprints and schematics for AB1805-T3 are listed on our Part Details page. You can also find images and similar parts to AB1805-T3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AB1805-T3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AB1805-T3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AB1805-T3 fall under?
The AB1805-T3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to AB1805-T3 when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AB1805-T3 you can contact the distributor directly for product support, shipping queries etc.
Is the AB1805-T3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AB1805-T3 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for AB1805-T3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AB1805-T3 often in real-time on the comparison pages.
What if I can't find stock of AB1805-T3?
You can fill out our help required form which you can use to request a quote for AB1805-T3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.