Status: | Unknown |
---|---|
Series: | AB Series |
RoHS: | Unknown |
Prices starting from US$19.68
Blower Type | Radial |
---|---|
Supply Voltage | 115V |
Current Type | AC |
Fan Frame Size | 120mm |
External Depth | 31mm |
Flow Rate - Metric | 0.62m³/min |
Flow Rate - Imperial | 22cu.ft/min |
Noise Rating | 50dBA |
Bearing Type | Sleeve |
Power Connection Type | Terminals |
Power Rating | 18W |
Product Range | AB Series |
IP Rating | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CE CUR TUV UL |
Case Material | Die-Cast Aluminium |
Current Rating | 250mA |
External Height | 120mm |
External Width | 120mm |
Frame Dimensions | 120mm x 120mm x 31mm |
Frequency Max | 60Hz |
Frequency Min | 50Hz |
Material | Thermoplastic PBT |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Power Consumption | 18W |
Speed Range Max | 2900rpm |
Voltage Rating AC Min | 75VAC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Blower Type | Radial |
---|---|
Supply Voltage | 115V |
Current Type | AC |
Fan Frame Size | 120mm |
External Depth | 31mm |
Flow Rate - Metric | 0.62m³/min |
Flow Rate - Imperial | 22cu.ft/min |
Noise Rating | 50dBA |
RoHS Compliant | Yes |
Blower, 120Mm X 120Mm X 31Mm, 115V | Newark Electronics |
BLOWER, 115VAC, 120X120X31MM | element14 |
AC Blower Sleeve Bearing 115V 0.25A/0.21A 20W/18W 50Hz/60Hz 2600RPM/2900RPM 20CFM/22CFM 48dB/50dB Flange Mount | Avnet America |
Fan, AC, 115V, 120x120x31mm, Sq, 20/22CFM, 20/18W, 45/50dBA, 2900RPM, Terminals | Sunon Fans AB1123-HST.GN | RS Americas |
Blowers & Centrifugal Fans Blower, 120x120x31mm, 115VAC, 22/20CFM, 0.46/0.32H2O, Sleeve, Terminals | Sager |
Where can I find additional details, specifications and documents for a AB1123-HST.GN?
Additional datasheets, footprints and schematics for AB1123-HST.GN are listed on our Part Details page. You can also find images and similar parts to AB1123-HST.GN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AB1123-HST.GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AB1123-HST.GN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AB1123-HST.GN fall under?
The AB1123-HST.GN is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to AB1123-HST.GN when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AB1123-HST.GN you can contact the distributor directly for product support, shipping queries etc.
Is the AB1123-HST.GN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AB1123-HST.GN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for AB1123-HST.GN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AB1123-HST.GN often in real-time on the comparison pages.
What if I can't find stock of AB1123-HST.GN?
You can fill out our help required form which you can use to request a quote for AB1123-HST.GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.