Status: | Unknown |
---|---|
Series: | AB08XX Series |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.27
|
No stock
|
Buy Now |
Date Format | - |
---|---|
Clock Format | - |
Clock IC Type | RTC |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | QFN |
No. of Pins | 16Pins |
IC Interface Type | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | AB08XX Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
RTC, RC/XTAL MODE, 256B RAM, VBAT, 16QFN | Farnell |
Where can I find additional details, specifications and documents for a AB0815?
Additional datasheets, footprints and schematics for AB0815 are listed on our Part Details page. You can also find images and similar parts to AB0815 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AB0815 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AB0815 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AB0815 fall under?
The AB0815 is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to AB0815 when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AB0815 you can contact the distributor directly for product support, shipping queries etc.
Is the AB0815 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AB0815 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AB0815.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AB0815 often in real-time on the comparison pages.
What if I can't find stock of AB0815?
You can fill out our help required form which you can use to request a quote for AB0815 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.