Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | QFN |
No. of Pins | 16Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Rtc, Rc/Xtal Mode, 256B Ram, 16Qfn | Newark Electronics |
REAL TIME CLOCK, I2C, QFN-16 | Farnell |
Where can I find additional details, specifications and documents for a AB0805.?
Additional datasheets, footprints and schematics for AB0805. are listed on our Part Details page. You can also find images and similar parts to AB0805. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AB0805. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AB0805. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AB0805. fall under?
The AB0805. is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to AB0805. when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AB0805. you can contact the distributor directly for product support, shipping queries etc.
Is the AB0805. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AB0805. have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for AB0805..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AB0805. often in real-time on the comparison pages.
What if I can't find stock of AB0805.?
You can fill out our help required form which you can use to request a quote for AB0805. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.