Status: | Unknown |
---|---|
Series: | AB05 Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat6 |
IP Rating | IP68 |
Connector Mounting | Wall Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | AB05 Series |
Connector Type | RJ45 |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
Gender | Receptacle |
No. of Contacts | 8Contacts, 8 Contact |
Modular, Jack, Rj45, Cat6, Wall Mount | Newark Electronics |
MODULAR, JACK, RJ45, CAT6, WALL MOUNT | element14 |
Where can I find additional details, specifications and documents for a AB05-20-QB-R6-S-N-X-00-0-L0?
Additional datasheets, footprints and schematics for AB05-20-QB-R6-S-N-X-00-0-L0 are listed on our Part Details page. You can also find images and similar parts to AB05-20-QB-R6-S-N-X-00-0-L0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AB05-20-QB-R6-S-N-X-00-0-L0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AB05-20-QB-R6-S-N-X-00-0-L0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AB05-20-QB-R6-S-N-X-00-0-L0 fall under?
The AB05-20-QB-R6-S-N-X-00-0-L0 is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to AB05-20-QB-R6-S-N-X-00-0-L0 when available in the Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AB05-20-QB-R6-S-N-X-00-0-L0 you can contact the distributor directly for product support, shipping queries etc.
Is the AB05-20-QB-R6-S-N-X-00-0-L0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AB05-20-QB-R6-S-N-X-00-0-L0 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AB05-20-QB-R6-S-N-X-00-0-L0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AB05-20-QB-R6-S-N-X-00-0-L0 often in real-time on the comparison pages.
What if I can't find stock of AB05-20-QB-R6-S-N-X-00-0-L0?
You can fill out our help required form which you can use to request a quote for AB05-20-QB-R6-S-N-X-00-0-L0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.