Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | YY-MM-DD-dd |
---|---|
Clock Format | HH |
Clock IC Type | Alarm RTC |
Supply Voltage Min | 2.1V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | VDFN |
No. of Pins | 10Pins |
IC Interface Type | SPI |
MSL | - |
Alarm Rtc, Spi, 5.5V, Vdfn-10 | Newark Electronics |
IC RTC CLK | Future Electronics |
Clock, real time, SPI module, 3.2x1.5x0.8mm, RoHS II compliant, AB Series | Abracon AB-RTCMC-32.768KHz-EOA9-S3-DBT | RS Americas |
ALARM RTC, SPI, 5.5V, VDFN-10 | Farnell |
Real Time Clock Serial 10-Pin SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a AB-RTCMC-32.768KHZ-EOA9-S3D-BT?
Additional datasheets, footprints and schematics for AB-RTCMC-32.768KHZ-EOA9-S3D-BT are listed on our Part Details page. You can also find images and similar parts to AB-RTCMC-32.768KHZ-EOA9-S3D-BT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AB-RTCMC-32.768KHZ-EOA9-S3D-BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AB-RTCMC-32.768KHZ-EOA9-S3D-BT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AB-RTCMC-32.768KHZ-EOA9-S3D-BT fall under?
The AB-RTCMC-32.768KHZ-EOA9-S3D-BT is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AB-RTCMC-32.768KHZ-EOA9-S3D-BT when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AB-RTCMC-32.768KHZ-EOA9-S3D-BT you can contact the distributor directly for product support, shipping queries etc.
Is the AB-RTCMC-32.768KHZ-EOA9-S3D-BT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AB-RTCMC-32.768KHZ-EOA9-S3D-BT have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for AB-RTCMC-32.768KHZ-EOA9-S3D-BT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AB-RTCMC-32.768KHZ-EOA9-S3D-BT often in real-time on the comparison pages.
What if I can't find stock of AB-RTCMC-32.768KHZ-EOA9-S3D-BT?
You can fill out our help required form which you can use to request a quote for AB-RTCMC-32.768KHZ-EOA9-S3D-BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.