AASASL Hand & Workholding Tools by Unknown

TWEEZER ECONOMIC 125MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.42

Distributor Stock
Logo for RS
RS
from US$11.82
32
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$12.32
16
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$10.42
9
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.59
-
Buy Now
Logo for RS Americas
RS Americas
from US$12.77
-
Buy Now
Logo for element14
element14
from US$12.02
-
Buy Now
Logo for Farnell
Farnell
from US$11.82
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Tweezer Type -
Tweezer Tip Type / Style -
Overall Length 125mm
Tweezer Body Material Stainless Steel
Tweezer Tip Material Stainless Steel
Product Range -
SVHC No SVHC (15-Jun-2015)

Alternative Descriptions

Erem AASASL Precison Tweezer Pointed Tip Straight 125mm - Economy | Rapid Electronics


AASASL Hand & Workholding Tools by Weller

TWEEZER, ECONOMIC, 125MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Overall Length 125mm
Tweezer Body Material Stainless Steel
Tweezer Tip Material Stainless Steel
SVHC No SVHC (15-Jun-2015)
RoHS Compliant NA

Alternative Descriptions

AASASL TWEEZERS 125MM | RS
Weller Erem Tweezers Precision Stainless Steel Fine / Pointed 127mm | Distrelec
Tweezer, Economic, 125Mm | Newark Electronics
Economic Tweezer 125mm | element14
EREM Pinzette | Boersig

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AASASL?

Additional datasheets, footprints and schematics for AASASL are listed on our Part Details page. You can also find images and similar parts to AASASL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AASASL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AASASL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AASASL fall under?

The AASASL is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.

Can I view similar or alternative parts?

You can view similar parts to AASASL when available in the Tweezers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AASASL you can contact the distributor directly for product support, shipping queries etc.

Is the AASASL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AASASL have stock available?

Authorised distributors including RS, Rapid Electronics, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for AASASL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AASASL often in real-time on the comparison pages.

What if I can't find stock of AASASL?

You can fill out our help required form which you can use to request a quote for AASASL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay