Status: | Unknown |
---|---|
Series: | AA Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
IC Function | Magnetic Sensor |
---|---|
Supply Voltage Min | 1V |
Supply Voltage Max | 24V |
IC Package Type | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -50°C |
Operating Temperature Max | 125°C |
Product Range | AA Series |
RoHS Compliant | Yes |
Magnetsensor, 24V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a AAH002-02E?
Additional datasheets, footprints and schematics for AAH002-02E are listed on our Part Details page. You can also find images and similar parts to AAH002-02E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AAH002-02E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AAH002-02E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AAH002-02E fall under?
The AAH002-02E is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to AAH002-02E when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AAH002-02E you can contact the distributor directly for product support, shipping queries etc.
Is the AAH002-02E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AAH002-02E have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AAH002-02E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AAH002-02E often in real-time on the comparison pages.
What if I can't find stock of AAH002-02E?
You can fill out our help required form which you can use to request a quote for AAH002-02E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.