Status: | Unknown |
---|---|
Series: | Revie Pro Series |
RoHS: | Unknown |
Antenna Type | PCB |
---|---|
Frequency Min | 1.85GHz |
Frequency Max | 1.99GHz |
Antenna Mounting | MMCX Connector |
Gain | 1dBi |
VSWR | 2.5 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | Revie Pro Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a AAF95035?
Additional datasheets, footprints and schematics for AAF95035 are listed on our Part Details page. You can also find images and similar parts to AAF95035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AAF95035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AAF95035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AAF95035 fall under?
The AAF95035 is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to AAF95035 when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AAF95035 you can contact the distributor directly for product support, shipping queries etc.
Is the AAF95035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AAF95035 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AAF95035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AAF95035 often in real-time on the comparison pages.
What if I can't find stock of AAF95035?
You can fill out our help required form which you can use to request a quote for AAF95035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.