AA8382MS-AT Fans & Blowers by ADDA Corporation

AXIAL FAN, 80MM, 230VAC, 25.1CFM, 26.2DBA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.18

Distributor Stock
Logo for Farnell
Farnell
from US$19.18
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage 230V
Current Type AC
Fan Frame Size 80mm
External Depth 38mm
Flow Rate - Imperial 24cu.ft/min
Flow Rate - Metric 0.68m³/min
Noise Rating 26.2dBA
Bearing Type Sleeve
RoHS Compliant Yes

Alternative Descriptions

AXIAL FAN, 80MM, 230VAC, 25.1CFM, 26.2DB | Farnell
Axial Fan, 80Mm, 230Vac, 25.1Cfm, 26.2Dba | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AA8382MS-AT?

Additional datasheets, footprints and schematics for AA8382MS-AT are listed on our Part Details page. You can also find images and similar parts to AA8382MS-AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AA8382MS-AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AA8382MS-AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AA8382MS-AT fall under?

The AA8382MS-AT is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to AA8382MS-AT when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AA8382MS-AT you can contact the distributor directly for product support, shipping queries etc.

Is the AA8382MS-AT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AA8382MS-AT have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for AA8382MS-AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AA8382MS-AT often in real-time on the comparison pages.

What if I can't find stock of AA8382MS-AT?

You can fill out our help required form which you can use to request a quote for AA8382MS-AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay