AA59902-055 Part Information
Details for AA59902-055 by ACME Electronics
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 281.6000 |
5 | 251.6200 |
10 | 220.3300 |
25 | 202.0800 |
50 | 182.5200 |
Stock Information
Details
Part Downloads
Part Specifications
Power Rating | 990VA |
Secondary Voltages | 2 x 55V |
Secondary Current Nom | 9A |
Transformer Mounting | Panel |
Product Range | AA5 Series |
Features | 10" Color-Coded Self Leads |
Frequency | 60Hz |
Secondary Current AAC | 9A |
RoHS Compliant | Yes |
Alternative Part Descriptions
- TOROIDAL TRANSFORMER; Power Rating:990VA; Secondary Voltages:2 x 55V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:165mm RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AA59902-055?
Additional datasheets, footprints and schematics for AA59902-055 are listed in our Part Details tab. You can also find the AA59902-055 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AA59902-055 in the Pricing & Inventory tab next to part details. You can view AA59902-055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AA59902-055 fall under?
The AA59902-055 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to AA59902-055 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AA59902-055 you can contact the distributor directly for product support, shipping queries etc.
Is the AA59902-055 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AA59902-055 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AA59902-055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AA59902-055 often in real-time on the comparison pages.
What if I can't find stock of AA59902-055?
You can fill out our help required form which you can use to request a quote for AA59902-055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.