AA1281MB-AT Fans & Cooling Devices by ADDA Corporation

AXIAL FAN 120MM 115VAC 250mA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$14.17


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$20.18
53
Buy Now
Logo for element14 element14 US$14.17
53
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 115V
Current Type AC
Fan Frame Size 120mm
External Depth 38mm
Noise Rating 42dBA
Flow Rate - Imperial 87cu.ft/min
Flow Rate - Metric 2.462m³/min
Bearing Type Ball
IP Rating -

Alternative Descriptions

Axial Fan, 120Mm, 115Vac, 250Ma | Newark Electronics
AXIAL FAN, 120MM, 115VAC, 250mA | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AA1281MB-AT?

Additional datasheets, footprints and schematics for AA1281MB-AT are listed on our Part Details page. You can also find images and similar parts to AA1281MB-AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AA1281MB-AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AA1281MB-AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AA1281MB-AT fall under?

The AA1281MB-AT is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to AA1281MB-AT when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AA1281MB-AT you can contact the distributor directly for product support, shipping queries etc.

Is the AA1281MB-AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AA1281MB-AT have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AA1281MB-AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AA1281MB-AT often in real-time on the comparison pages.

What if I can't find stock of AA1281MB-AT?

You can fill out our help required form which you can use to request a quote for AA1281MB-AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay