Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 120mm |
External Depth | 38mm |
Flow Rate - Imperial | 97cu.ft/min |
Flow Rate - Metric | 2.75m³/min |
Noise Rating | 44.5dBA |
Bearing Type | Sleeve |
RoHS Compliant | Yes |
Axial Fan, 120Mm, 115Vac, 250Ma | Newark Electronics |
Where can I find additional details, specifications and documents for a AA1281HS-AW?
Additional datasheets, footprints and schematics for AA1281HS-AW are listed on our Part Details page. You can also find images and similar parts to AA1281HS-AW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AA1281HS-AW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AA1281HS-AW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AA1281HS-AW fall under?
The AA1281HS-AW is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to AA1281HS-AW when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AA1281HS-AW you can contact the distributor directly for product support, shipping queries etc.
Is the AA1281HS-AW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AA1281HS-AW have stock available?
Authorised distributors including Jameco Electronics and Newark Electronics have stock available or on a lead time for AA1281HS-AW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AA1281HS-AW often in real-time on the comparison pages.
What if I can't find stock of AA1281HS-AW?
You can fill out our help required form which you can use to request a quote for AA1281HS-AW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.