Status: | Unknown |
---|---|
Series: | SpinGuard AA Series |
RoHS: | Compliant |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | SpinGuard AA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X7R |
RoHS Compliant | Yes |
AA11 0.1uF Ceramic Multilayer Capacitor, 50 VDC, +125degC, X7R Dielec, +/-10% | AVX AA115C104K4R | RS Americas |
Capacitor Ceramic 0.1Uf, 50V, X7R, 10%, Axial | Newark Electronics |
AA Series ╪ 3.05 x 4.32 mm 0.1 uF 50 V ▒10 % X7R Axial Ceramic Capacitor | Future Electronics |
Cap Ceramic 0.1uF 50V X7R 10% Axial 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a AA115C104K4R?
Additional datasheets, footprints and schematics for AA115C104K4R are listed on our Part Details page. You can also find images and similar parts to AA115C104K4R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AA115C104K4R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AA115C104K4R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AA115C104K4R fall under?
The AA115C104K4R is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to AA115C104K4R when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AA115C104K4R you can contact the distributor directly for product support, shipping queries etc.
Is the AA115C104K4R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AA115C104K4R have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AA115C104K4R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AA115C104K4R often in real-time on the comparison pages.
What if I can't find stock of AA115C104K4R?
You can fill out our help required form which you can use to request a quote for AA115C104K4R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.