Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hall Effect Type | - |
---|---|
Output Current | - |
Sensor Case Style | - |
No. of Pins | 8Pins |
Supply Voltage Min | 1V |
Supply Voltage Max | 24V |
Operating Temperature Min | -50°C |
Operating Temperature Max | 125°C |
Magnetsensor, 24V, Soic-8 | Newark Electronics |
MAGNETSENSOR, 24V, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a AA004-02E?
Additional datasheets, footprints and schematics for AA004-02E are listed on our Part Details page. You can also find images and similar parts to AA004-02E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AA004-02E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AA004-02E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AA004-02E fall under?
The AA004-02E is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to AA004-02E when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AA004-02E you can contact the distributor directly for product support, shipping queries etc.
Is the AA004-02E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AA004-02E have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AA004-02E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AA004-02E often in real-time on the comparison pages.
What if I can't find stock of AA004-02E?
You can fill out our help required form which you can use to request a quote for AA004-02E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.