Status: | Unknown |
---|---|
Series: | iC60H Series |
RoHS: | Unknown |
Product Range | iC60H Series |
---|---|
Current Rating | 16A |
No. of Poles | 2 Pole |
Voltage Rating V DC | 133VDC |
Voltage Rating VAC | 440VAC |
Circuit Breaker Mounting | DIN Rail |
SVHC | No SVHC (15-Jan-2018) |
Acti9 iC60H MCB 2 Pole 16A Curve B | RS |
Circuit Breaker, Thermal Magnetic, 2Pole | Newark Electronics |
CIRCUIT BREAKER, THERMAL MAGNETIC, 2POLE | element14 |
Where can I find additional details, specifications and documents for a A9F53216?
Additional datasheets, footprints and schematics for A9F53216 are listed on our Part Details page. You can also find images and similar parts to A9F53216 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A9F53216 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A9F53216 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A9F53216 fall under?
The A9F53216 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A9F53216 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A9F53216 you can contact the distributor directly for product support, shipping queries etc.
Is the A9F53216 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A9F53216 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for A9F53216.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A9F53216 often in real-time on the comparison pages.
What if I can't find stock of A9F53216?
You can fill out our help required form which you can use to request a quote for A9F53216 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.