Status: | Unknown |
---|---|
Series: | iDPN N Vigi Series |
RoHS: | Unknown |
Prices starting from US$54.20
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$54.20
|
5
in stock
|
Buy Now |
Product Range | iDPN N Vigi Series |
---|---|
Current Rating | 20A |
No. of Poles | 1 Pole |
Voltage Rating V DC | - |
Voltage Rating VAC | 230VAC |
Circuit Breaker Mounting | DIN Rail |
SVHC | No SVHC (15-Jan-2018) |
RCBO breaker | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a A9D31620?
Additional datasheets, footprints and schematics for A9D31620 are listed on our Part Details page. You can also find images and similar parts to A9D31620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A9D31620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A9D31620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A9D31620 fall under?
The A9D31620 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A9D31620 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A9D31620 you can contact the distributor directly for product support, shipping queries etc.
Is the A9D31620 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A9D31620 have stock available?
Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for A9D31620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A9D31620 often in real-time on the comparison pages.
What if I can't find stock of A9D31620?
You can fill out our help required form which you can use to request a quote for A9D31620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.