Status: | Unknown |
---|---|
Series: | AB Series |
RoHS: | Unknown |
Prices starting from US$21.27
Zero Power Resistance at 25°C | 22kohm |
---|---|
Product Range | AB Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3500K |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
Ntc Thermistor, 22Kohm, Wire Leaded Rohs Compliant: Yes |Amphenol Advanced Sensors A96N4-GC11KA143L/37C | Newark Electronics |
NTC THERMISTOR, 22KOHM, WIRE LEADED | element14 |
Thermistor NTC 14.004k Ohm 15% 2-Pin Radial Bulk | Avnet America |
Sensor, 0.0125 | Amphenol Advanced Sensors A96N4-GC11KA143L/37C | RS Americas |
Where can I find additional details, specifications and documents for a A96N4-GC11KA143L/37C?
Additional datasheets, footprints and schematics for A96N4-GC11KA143L/37C are listed on our Part Details page. You can also find images and similar parts to A96N4-GC11KA143L/37C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A96N4-GC11KA143L/37C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A96N4-GC11KA143L/37C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A96N4-GC11KA143L/37C fall under?
The A96N4-GC11KA143L/37C is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to A96N4-GC11KA143L/37C when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A96N4-GC11KA143L/37C you can contact the distributor directly for product support, shipping queries etc.
Is the A96N4-GC11KA143L/37C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A96N4-GC11KA143L/37C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for A96N4-GC11KA143L/37C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A96N4-GC11KA143L/37C often in real-time on the comparison pages.
What if I can't find stock of A96N4-GC11KA143L/37C?
You can fill out our help required form which you can use to request a quote for A96N4-GC11KA143L/37C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.