A9413357 Enclosures, Racks & Accessories by OKW Enclosures

CASE POLYSTYRENE 4AA OFF-WHITE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$25.47

Distributor Stock
Logo for Farnell
Farnell
from US$25.47
No stock
Buy Now
Logo for element14
element14
from US$31.00
-
Buy Now

Specifications

Enclosure Type Instrument
Enclosure Material ABS
External Height - Metric 45.49mm
External Width - Metric 138mm
External Depth - Metric 189.99mm
IP Rating IP40
Body Colour White
NEMA Rating -
External Height - Imperial 1.79"
External Width - Imperial 5.43"
External Depth - Imperial 7.48"
Product Range -
No. of Switch Holes -
SVHC No SVHC (15-Jan-2019)
Battery Size Code 4 x AA
Operating Temperature Max 80°C
Operating Temperature Min -40°C
Recess Area 120x172x1

Alternative Descriptions

CASE, POLYSTYRENE, 4AA, OFF-WHITE | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A9413357?

Additional datasheets, footprints and schematics for A9413357 are listed on our Part Details page. You can also find images and similar parts to A9413357 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A9413357 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A9413357 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A9413357 fall under?

The A9413357 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to A9413357 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A9413357 you can contact the distributor directly for product support, shipping queries etc.

Is the A9413357 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A9413357 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for A9413357.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A9413357 often in real-time on the comparison pages.

What if I can't find stock of A9413357?

You can fill out our help required form which you can use to request a quote for A9413357 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay