Bumper / Feet Mounting | Screw |
---|---|
Bumper / Feet Material | ABS (Acrylonitrile Butadiene Styrene) |
Height | 42.9mm |
Bumper / Feet Style | - |
Bumper / Feet Color | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Bore Diameter Nom | 3mm |
Bore Size | 3mm |
Colour | Grey |
External Length / Height | 70mm |
External Width | 13mm |
Fastener Material | Plastic |
Material | Plastic |
Overall Length | 70mm |
Tilt Feet Kit, Grey | Newark Electronics |
TILT FEET KIT, GREY | element14 |
Where can I find additional details, specifications and documents for a A9257205?
Additional datasheets, footprints and schematics for A9257205 are listed on our Part Details page. You can also find images and similar parts to A9257205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A9257205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A9257205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A9257205 fall under?
The A9257205 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to A9257205 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A9257205 you can contact the distributor directly for product support, shipping queries etc.
Is the A9257205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A9257205 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for A9257205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A9257205 often in real-time on the comparison pages.
What if I can't find stock of A9257205?
You can fill out our help required form which you can use to request a quote for A9257205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.