Gasket / Seal Type | Sealing Kit |
---|---|
Gasket / Seal Material | - |
Gasket / Seal Length | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Sealing Kit |
For Use With | DATEC-CONTROL S |
IP / NEMA Rating | IP65 |
Range | S |
Enclosure Accessory, Ip65, Sealing Kit, Datec-Control S Rohs Compliant: Yes |Okw (Enclosures) A9177006 | Newark Electronics |
ENCLOSURE | RS Americas |
SEALING KIT, S, IP65 | element14 |
Where can I find additional details, specifications and documents for a A9177006?
Additional datasheets, footprints and schematics for A9177006 are listed on our Part Details page. You can also find images and similar parts to A9177006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A9177006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A9177006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A9177006 fall under?
The A9177006 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to A9177006 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A9177006 you can contact the distributor directly for product support, shipping queries etc.
Is the A9177006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A9177006 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for A9177006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A9177006 often in real-time on the comparison pages.
What if I can't find stock of A9177006?
You can fill out our help required form which you can use to request a quote for A9177006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.