Battery Sizes Accepted | AA |
---|---|
Battery Terminals | Spring |
Contact Material | - |
Contact Plating | Nickel Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Battery Clip |
Battery Size Code | AA |
For Use With | DATEC-CONTROL XS |
Material | Nickel Plated |
Range | AA |
Battery Clips, 2Xaa | Newark Electronics |
BATTERY CLIPS, 2XAA | element14 |
Where can I find additional details, specifications and documents for a A9176007?
Additional datasheets, footprints and schematics for A9176007 are listed on our Part Details page. You can also find images and similar parts to A9176007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A9176007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A9176007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A9176007 fall under?
The A9176007 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to A9176007 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A9176007 you can contact the distributor directly for product support, shipping queries etc.
Is the A9176007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A9176007 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A9176007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A9176007 often in real-time on the comparison pages.
What if I can't find stock of A9176007?
You can fill out our help required form which you can use to request a quote for A9176007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.