Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | AA |
---|---|
Battery Terminals | - |
Contact Material | - |
Contact Plating | Tin Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Battery Clips |
Battery Size Code | 4 x AA |
For Use With | DATEC-POCKET-BOX |
Material | Nickel Plated |
Battery Clips, 4 X Aa | Newark Electronics |
BATTERY CLIP, M | element14 |
Where can I find additional details, specifications and documents for a A9161001?
Additional datasheets, footprints and schematics for A9161001 are listed on our Part Details page. You can also find images and similar parts to A9161001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A9161001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A9161001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A9161001 fall under?
The A9161001 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to A9161001 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A9161001 you can contact the distributor directly for product support, shipping queries etc.
Is the A9161001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A9161001 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A9161001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A9161001 often in real-time on the comparison pages.
What if I can't find stock of A9161001?
You can fill out our help required form which you can use to request a quote for A9161001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.