Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 35V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 16Pins |
Output Current | 2.5A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a A8589KLPTR-T?
Additional datasheets, footprints and schematics for A8589KLPTR-T are listed on our Part Details page. You can also find images and similar parts to A8589KLPTR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A8589KLPTR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A8589KLPTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A8589KLPTR-T fall under?
The A8589KLPTR-T is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to A8589KLPTR-T when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A8589KLPTR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A8589KLPTR-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A8589KLPTR-T have stock available?
There is no stock from authorised distributors for A8589KLPTR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A8589KLPTR-T often in real-time on the comparison pages.
What if I can't find stock of A8589KLPTR-T?
You can fill out our help required form which you can use to request a quote for A8589KLPTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.