Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 8V |
Input Voltage Max | 50V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 3A |
Output Voltage Min | 800mV |
Output Voltage Max | 24V |
Switching Frequency | 123kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Min | 0.8V |
Base Number | 8498 |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +85°C |
Output Voltage | 24V |
Primary Input Voltage | 50V |
Supply Voltage Min | 8V |
Switch Output Current Isw Max | 5A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Buck |
IC, V REG, BUCK, 3A 50V, SMD, SOIC8 | element14 |
Where can I find additional details, specifications and documents for a A8498SLJ-T?
Additional datasheets, footprints and schematics for A8498SLJ-T are listed on our Part Details page. You can also find images and similar parts to A8498SLJ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A8498SLJ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A8498SLJ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A8498SLJ-T fall under?
The A8498SLJ-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to A8498SLJ-T when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A8498SLJ-T you can contact the distributor directly for product support, shipping queries etc.
Is the A8498SLJ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A8498SLJ-T have stock available?
Authorised distributors including Avnet Silica, element14 and Farnell have stock available or on a lead time for A8498SLJ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A8498SLJ-T often in real-time on the comparison pages.
What if I can't find stock of A8498SLJ-T?
You can fill out our help required form which you can use to request a quote for A8498SLJ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.