Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.89
|
No stock
|
Buy Now |
IC Function | LNB Supply & Control Voltage Regulator |
---|---|
Supply Voltage Min | 10V |
Supply Voltage Max | 16V |
IC Package Type | QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -20°C |
Product Range | - |
LNB SUPPLY, SINGLE, I2C, 16V, QFN-16 | Farnell |
Where can I find additional details, specifications and documents for a A8304SESTR-T?
Additional datasheets, footprints and schematics for A8304SESTR-T are listed on our Part Details page. You can also find images and similar parts to A8304SESTR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A8304SESTR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A8304SESTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A8304SESTR-T fall under?
The A8304SESTR-T is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to A8304SESTR-T when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A8304SESTR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A8304SESTR-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A8304SESTR-T have stock available?
Authorised distributors including Farnell have stock available or on a lead time for A8304SESTR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A8304SESTR-T often in real-time on the comparison pages.
What if I can't find stock of A8304SESTR-T?
You can fill out our help required form which you can use to request a quote for A8304SESTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.