Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
IC Function | LNB Down Converter, Satellite TV Receiver Systems |
---|---|
IC Package Type | QFN |
No. of Pins | 24Pins |
Operating Temperature Min | -20°C |
RoHS Compliant | Yes |
Block Regulator, Satellite, 619Khz, Qfn-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a A8300SESTR-1-T?
Additional datasheets, footprints and schematics for A8300SESTR-1-T are listed on our Part Details page. You can also find images and similar parts to A8300SESTR-1-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A8300SESTR-1-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A8300SESTR-1-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A8300SESTR-1-T fall under?
The A8300SESTR-1-T is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to A8300SESTR-1-T when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A8300SESTR-1-T you can contact the distributor directly for product support, shipping queries etc.
Is the A8300SESTR-1-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A8300SESTR-1-T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A8300SESTR-1-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A8300SESTR-1-T often in real-time on the comparison pages.
What if I can't find stock of A8300SESTR-1-T?
You can fill out our help required form which you can use to request a quote for A8300SESTR-1-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.