Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Potting Box |
---|---|
Enclosure Material | Thermoplastic |
External Height - Metric | 12.8mm |
External Width - Metric | 40mm |
External Depth - Metric | 40mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 0.5" |
External Width - Imperial | 1.57" |
External Depth - Imperial | 1.57" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
OKW Potting Box POTTING BOX 40x40x13mm Black Duroplastic IP00 | Distrelec |
Enclosure, Excludes Lid, Duroplastic, Potting Box, 12.8 Mm, 40 Mm, 40 Mm, Thermoplastic, Black Rohs Compliant: Yes |Okw (Enclosures) A8040130 | Newark Electronics |
BOX, POTTING, 40X40X13MM | element14 |
Potting Box Black 40x13mm Duroplast | RS |
Where can I find additional details, specifications and documents for a A8040130?
Additional datasheets, footprints and schematics for A8040130 are listed on our Part Details page. You can also find images and similar parts to A8040130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A8040130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A8040130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A8040130 fall under?
The A8040130 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to A8040130 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A8040130 you can contact the distributor directly for product support, shipping queries etc.
Is the A8040130 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A8040130 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for A8040130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A8040130 often in real-time on the comparison pages.
What if I can't find stock of A8040130?
You can fill out our help required form which you can use to request a quote for A8040130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.