A7986ATR Part Information
Details for A7986ATR by STMicroelectronics
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.9400 |
10 | 2.4900 |
50 | 2.3100 |
100 | 2.1300 |
Stock Information
Details
Part Specifications
Topology | Buck (Step Down) |
Input Voltage Min | 4.5V |
Input Voltage Max | 38V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HSOP |
No. of Pins | 8Pins |
Output Current | 3A |
Output Voltage Min | 600mV |
Output Voltage Max | 38V |
Switching Frequency | 1MHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Alternative Part Descriptions
- POWER MANAGEMENT | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a A7986ATR?
Additional datasheets, footprints and schematics for A7986ATR are listed in our Part Details tab. You can also find the A7986ATR image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A7986ATR in the Pricing & Inventory tab next to part details. You can view A7986ATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A7986ATR fall under?
The A7986ATR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to A7986ATR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A7986ATR you can contact the distributor directly for product support, shipping queries etc.
Is the A7986ATR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for A7986ATR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A7986ATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A7986ATR often in real-time on the comparison pages.
What if I can't find stock of A7986ATR?
You can fill out our help required form which you can use to request a quote for A7986ATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.