AEC-Q100 qualified (see PPAP for more details) |
2 A DC output current |
4.5 V to 38 V input voltage |
Output voltage adjustable from 0.6 V |
250 kHz switching frequency, programmable up to 1 MHz |
Internal soft-start and enable |
Low dropout operation: 100% duty cycle |
Voltage feed-forward |
Zero load current operation |
Overcurrent and thermal protection |
HSOP8 package |
Product Specifications |
---|
DS9022 2 A step-down switching regulator for automotive applications |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Brochures |
---|
Electric vehicle (EV) ecosystem |
DC/DC CONV, BUCK, 1MHZ, HSOP-8 | Farnell |
Dc/Dc Conv, Buck, 1Mhz, Hsop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a A7985A?
Additional datasheets, footprints and schematics for A7985A are listed on our Part Details page. You can also find images and similar parts to A7985A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A7985A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A7985A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A7985A fall under?
The A7985A is listed under Power Management > DC-DC Switching Converters > Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to A7985A when available in the Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A7985A you can contact the distributor directly for product support, shipping queries etc.
Is the A7985A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A7985A have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for A7985A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A7985A often in real-time on the comparison pages.
What if I can't find stock of A7985A?
You can fill out our help required form which you can use to request a quote for A7985A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.