Status: | Unknown |
---|---|
Series: | A767 Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 63V |
AE Capacitor Case | Radial Can - SMD |
Product Range | A767 Series |
ESR | 0.045ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Conductive Polymer AL Solid Electrolytic, SMD, 105C, 22uF, 63V, 20%, 8x9.7mm | KEMET A767KN226M1JLAE045 | RS Americas |
CAP, 22UF, 63V, ALU ELEC, POLYMER, SMD | Farnell |
Aluminum Polymer Capacitor, 22 uF, 63 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a A767KN226M1JLAE045?
Additional datasheets, footprints and schematics for A767KN226M1JLAE045 are listed on our Part Details page. You can also find images and similar parts to A767KN226M1JLAE045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A767KN226M1JLAE045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A767KN226M1JLAE045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A767KN226M1JLAE045 fall under?
The A767KN226M1JLAE045 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to A767KN226M1JLAE045 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A767KN226M1JLAE045 you can contact the distributor directly for product support, shipping queries etc.
Is the A767KN226M1JLAE045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A767KN226M1JLAE045 have stock available?
Authorised distributors including RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for A767KN226M1JLAE045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A767KN226M1JLAE045 often in real-time on the comparison pages.
What if I can't find stock of A767KN226M1JLAE045?
You can fill out our help required form which you can use to request a quote for A767KN226M1JLAE045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.