Status: | Unknown |
---|---|
Series: | A765 Series |
RoHS: | Unknown |
Capacitance | 180µF |
---|---|
Voltage Rating | 16V |
AE Capacitor Case | Radial Can - SMD |
Product Range | A765 Series |
ESR | 0.016ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitor: polymer | Transfer Multisort Elektronik |
Capacitors, Aluminum Organic Polymer, 16volts 180uF 20% | KEMET A765KH187M1CLAE016 | RS Americas |
CAP, ALU, POLYMER, 180UF, 16V, RAD CAN | Farnell |
Aluminum Polymer Capacitor, 180 uF, 16 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a A765KH187M1CLAE016?
Additional datasheets, footprints and schematics for A765KH187M1CLAE016 are listed on our Part Details page. You can also find images and similar parts to A765KH187M1CLAE016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A765KH187M1CLAE016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A765KH187M1CLAE016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A765KH187M1CLAE016 fall under?
The A765KH187M1CLAE016 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to A765KH187M1CLAE016 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A765KH187M1CLAE016 you can contact the distributor directly for product support, shipping queries etc.
Is the A765KH187M1CLAE016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A765KH187M1CLAE016 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for A765KH187M1CLAE016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A765KH187M1CLAE016 often in real-time on the comparison pages.
What if I can't find stock of A765KH187M1CLAE016?
You can fill out our help required form which you can use to request a quote for A765KH187M1CLAE016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.