A765EB227M0JLAE020 Capacitors by KEMET

CAP 220µF 6.3V 20%

Status: Unknown
Series: A765 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for RS
RS
from US$0.40
179
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.18
7,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.21
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.30
-
Buy Now
Logo for Farnell
Farnell
from US$0.24
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 6.3V
AE Capacitor Case Radial Can - SMD
Product Range A765 Series
ESR 0.02ohm
Lifetime @ Temperature 2000 hours @ 105°C
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± 20%
Capacitor Terminals SMD
Diameter 6.3mm
Height 5.7mm
Lead Spacing 2.1mm
Leakage Current 300µA
Ripple Current AC 2.8A

Alternative Descriptions

SM Polymer Aluminium Capacitor 220uF | RS
Aluminum Polymer Capacitor, 220 uF, 6.3 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America
Capacitors, Aluminum Organic Polymer, 6.3volts 220uF 20% | KEMET A765EB227M0JLAE020 | RS Americas
ALUMINUM POLYMER CAPACITOR | Richardson RFPD
Aluminum Polymer Capacitor, 220 uF, 6.3 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A765EB227M0JLAE020?

Additional datasheets, footprints and schematics for A765EB227M0JLAE020 are listed on our Part Details page. You can also find images and similar parts to A765EB227M0JLAE020 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A765EB227M0JLAE020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A765EB227M0JLAE020 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A765EB227M0JLAE020 fall under?

The A765EB227M0JLAE020 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to A765EB227M0JLAE020 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A765EB227M0JLAE020 you can contact the distributor directly for product support, shipping queries etc.

Is the A765EB227M0JLAE020 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A765EB227M0JLAE020 have stock available?

Authorised distributors including Rapid Electronics, RS, Avnet America, RS Americas and Farnell have stock available or on a lead time for A765EB227M0JLAE020.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A765EB227M0JLAE020 often in real-time on the comparison pages.

What if I can't find stock of A765EB227M0JLAE020?

You can fill out our help required form which you can use to request a quote for A765EB227M0JLAE020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay