A759KK186M1KAAE075 KEMET Parts by KEMET

CAP 18UF 80V ALU ELEC POLYMER RAD

Status: Unknown
Series: A759 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for Farnell
Farnell
from US$0.45
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.53
-
Buy Now

Specifications

Capacitance 18µF
Voltage Rating 80V
AE Capacitor Case Radial Leaded
Product Range A759 Series
ESR 0.075ohm
Lifetime @ Temperature 2000 hours @ 125°C
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Conductive Polymer AL Solid Electrolytic, Radial, 125C, 18uF, 80V, 20%, 8x8mm | KEMET A759KK186M1KAAE075 | RS Americas
CAP, 18UF, 80V, ALU ELEC, POLYMER, RAD | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A759KK186M1KAAE075?

Additional datasheets, footprints and schematics for A759KK186M1KAAE075 are listed on our Part Details page. You can also find images and similar parts to A759KK186M1KAAE075 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A759KK186M1KAAE075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A759KK186M1KAAE075 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A759KK186M1KAAE075 fall under?

The A759KK186M1KAAE075 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to A759KK186M1KAAE075 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A759KK186M1KAAE075 you can contact the distributor directly for product support, shipping queries etc.

Is the A759KK186M1KAAE075 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A759KK186M1KAAE075 have stock available?

Authorised distributors including RS Americas and Farnell have stock available or on a lead time for A759KK186M1KAAE075.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A759KK186M1KAAE075 often in real-time on the comparison pages.

What if I can't find stock of A759KK186M1KAAE075?

You can fill out our help required form which you can use to request a quote for A759KK186M1KAAE075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay