Status: | Unknown |
---|---|
Series: | A759 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
503
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
6,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
503
in stock
|
Buy Now | |
element14
from US$0.20
|
503
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
10
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 35V |
AE Capacitor Case | Radial Leaded |
Product Range | A759 Series |
ESR | 0.09ohm |
Lifetime @ Temperature | 2000 hours @ 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 5mm |
Height | 11mm |
Lead Spacing | 2mm |
Leakage Current | 120µA |
Ripple Current AC | 200mA |
Cap, 10Μf, 35V, 20% | Newark Electronics |
CAP, 10µF, 35V, 20% | element14 |
KEMET Polymer Capacitor 35V, 10uF | Distrelec |
Aluminum Polymer Capacitor, 10 uF, 35 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitors, Aluminum Organic Polymer, 35volts 10uF 20% | KEMET A759BQ106M1VAAE090 | RS Americas |
Aluminum Polymer Capacitor, 10 uF, 35 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a A759BQ106M1VAAE090?
Additional datasheets, footprints and schematics for A759BQ106M1VAAE090 are listed on our Part Details page. You can also find images and similar parts to A759BQ106M1VAAE090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A759BQ106M1VAAE090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A759BQ106M1VAAE090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A759BQ106M1VAAE090 fall under?
The A759BQ106M1VAAE090 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A759BQ106M1VAAE090 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A759BQ106M1VAAE090 you can contact the distributor directly for product support, shipping queries etc.
Is the A759BQ106M1VAAE090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A759BQ106M1VAAE090 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for A759BQ106M1VAAE090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A759BQ106M1VAAE090 often in real-time on the comparison pages.
What if I can't find stock of A759BQ106M1VAAE090?
You can fill out our help required form which you can use to request a quote for A759BQ106M1VAAE090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.