Status: | Unknown |
---|---|
Series: | A758 Series |
RoHS: | Unknown |
Capacitance | 820µF |
---|---|
Voltage Rating | 4V |
AE Capacitor Case | Radial Leaded |
Product Range | A758 Series |
ESR | 0.015ohm |
Lifetime @ Temperature | 5000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Height | 8mm |
Lead Spacing | 3.5mm |
Leakage Current | 492µA |
Ripple Current AC | 4.1A |
Cap, 820Μf, 4V, 20% Rohs Compliant: Yes |Kemet A758KK827M0GAAE015 | Newark Electronics |
CAP, 820µF, 4V, 20% | element14 |
Capacitors, Aluminum Organic Polymer, 4volts 820uF 20% | KEMET A758KK827M0GAAE015 | RS Americas |
Aluminum Polymer Capacitor, 820 uF, 4 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a A758KK827M0GAAE015?
Additional datasheets, footprints and schematics for A758KK827M0GAAE015 are listed on our Part Details page. You can also find images and similar parts to A758KK827M0GAAE015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A758KK827M0GAAE015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A758KK827M0GAAE015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A758KK827M0GAAE015 fall under?
The A758KK827M0GAAE015 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A758KK827M0GAAE015 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A758KK827M0GAAE015 you can contact the distributor directly for product support, shipping queries etc.
Is the A758KK827M0GAAE015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A758KK827M0GAAE015 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet Abacus have stock available or on a lead time for A758KK827M0GAAE015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A758KK827M0GAAE015 often in real-time on the comparison pages.
What if I can't find stock of A758KK827M0GAAE015?
You can fill out our help required form which you can use to request a quote for A758KK827M0GAAE015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.