Status: | Unknown |
---|---|
Series: | A758 Series |
RoHS: | Unknown |
Capacitance | 220µF |
---|---|
Voltage Rating | 16V |
AE Capacitor Case | Radial Leaded |
Product Range | A758 Series |
ESR | 0.014ohm |
Lifetime @ Temperature | 5000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 220Μf, 16V | Newark Electronics |
CAP, 220µF, 16V | element14 |
A758, Aluminum, Polymer Aluminum, 105C L | RS |
Conductive Polymer AL Solid Electrolytic, Radial, 105C, 220uF, 16V, 20%, 8x8mm | KEMET A758KK227M1CEAE014 | RS Americas |
Where can I find additional details, specifications and documents for a A758KK227M1CEAE014?
Additional datasheets, footprints and schematics for A758KK227M1CEAE014 are listed on our Part Details page. You can also find images and similar parts to A758KK227M1CEAE014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A758KK227M1CEAE014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A758KK227M1CEAE014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A758KK227M1CEAE014 fall under?
The A758KK227M1CEAE014 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to A758KK227M1CEAE014 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A758KK227M1CEAE014 you can contact the distributor directly for product support, shipping queries etc.
Is the A758KK227M1CEAE014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A758KK227M1CEAE014 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for A758KK227M1CEAE014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A758KK227M1CEAE014 often in real-time on the comparison pages.
What if I can't find stock of A758KK227M1CEAE014?
You can fill out our help required form which you can use to request a quote for A758KK227M1CEAE014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.