Status: | Unknown |
---|---|
Series: | A758 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
963
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
1,190
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
963
in stock
|
Buy Now | |
element14
from US$0.15
|
963
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
65
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 390µF |
---|---|
Voltage Rating | 6.3V |
AE Capacitor Case | Radial Leaded |
Product Range | A758 Series |
ESR | 0.016ohm |
Lifetime @ Temperature | 5000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 6.3mm |
Height | 8mm |
Lead Spacing | 2.5mm |
Leakage Current | 368.55µA |
Ripple Current AC | 3.1A |
KEMET Aluminum Organic Polymer Capacitors 6.3V 390uF 20% ESR16mOhms 5K hours | Distrelec |
Cap, 390Μf, 6.3V, 20% | Newark Electronics |
CAP, 390µF, 6.3V, 20% | element14 |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Polymer Capacitor, 390 uF, 6.3 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
CAP Alum Poly 390uF 20% 6.3V Single-ended | KEMET A758EK397M0JAAE016 | RS Americas |
Aluminum Polymer Capacitor, 390 uF, 6.3 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a A758EK397M0JAAE016?
Additional datasheets, footprints and schematics for A758EK397M0JAAE016 are listed on our Part Details page. You can also find images and similar parts to A758EK397M0JAAE016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A758EK397M0JAAE016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A758EK397M0JAAE016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A758EK397M0JAAE016 fall under?
The A758EK397M0JAAE016 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A758EK397M0JAAE016 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A758EK397M0JAAE016 you can contact the distributor directly for product support, shipping queries etc.
Is the A758EK397M0JAAE016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A758EK397M0JAAE016 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for A758EK397M0JAAE016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A758EK397M0JAAE016 often in real-time on the comparison pages.
What if I can't find stock of A758EK397M0JAAE016?
You can fill out our help required form which you can use to request a quote for A758EK397M0JAAE016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.