Status: | Unknown |
---|---|
Series: | A755 Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
690
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
1,266
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
473
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
255
in stock
|
Buy Now | |
element14
from US$0.39
|
61
in stock
|
Buy Now | |
Farnell
from US$0.38
|
61
in stock
|
Buy Now | |
Rutronik
from US$0.39
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
TTI Europe
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000µF |
---|---|
Voltage Rating | 10V |
AE Capacitor Case | Radial Leaded |
Product Range | A755 Series |
ESR | 0.013ohm |
Lifetime @ Temperature | 5000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Height | 12mm |
Lead Spacing | 5mm |
Leakage Current | 1.5mA |
Ripple Current AC | 5.1A |
KEMET Polymer Capacitor 10V, 1000uF | Distrelec |
Polymer Aluminum Capacitor 1000uF 10V | RS |
Capacitor: polymer | Transfer Multisort Elektronik |
Cap, 1000Μf, 10V, 20% | Newark Electronics |
CAP, 1000µF, 10V, 20% | element14 |
Aluminum Polymer Capacitor, 1000 uF, 10 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
CAP Alum Poly 1000uF 20% 10V Single-ended | KEMET A755MS108M1AAAE013 | RS Americas |
Aluminum Polymer Capacitor, 1000 uF, 10 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a A755MS108M1AAAE013?
Additional datasheets, footprints and schematics for A755MS108M1AAAE013 are listed on our Part Details page. You can also find images and similar parts to A755MS108M1AAAE013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A755MS108M1AAAE013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A755MS108M1AAAE013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A755MS108M1AAAE013 fall under?
The A755MS108M1AAAE013 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A755MS108M1AAAE013 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A755MS108M1AAAE013 you can contact the distributor directly for product support, shipping queries etc.
Is the A755MS108M1AAAE013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A755MS108M1AAAE013 have stock available?
Authorised distributors including Distrelec, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for A755MS108M1AAAE013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A755MS108M1AAAE013 often in real-time on the comparison pages.
What if I can't find stock of A755MS108M1AAAE013?
You can fill out our help required form which you can use to request a quote for A755MS108M1AAAE013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.