Status: | Unknown |
---|---|
Series: | A755 Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.39
|
2,382
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
2,382
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
380
in stock
|
Buy Now | |
Distrelec
from US$0.80
|
125
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
Farnell
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 270µF |
---|---|
Voltage Rating | 10V |
AE Capacitor Case | Radial Leaded |
Product Range | A755 Series |
ESR | 0.015ohm |
Lifetime @ Temperature | 5000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Height | 12mm |
Lead Spacing | 3.5mm |
Leakage Current | 405µA |
Ripple Current AC | 4.82A |
270.uf 10.0V |Kemet A755KS277M1AAAE015 | Newark Electronics |
Capacitor: polymer | Transfer Multisort Elektronik |
KEMET Aluminum Organic Polymer Capacitors 10V 270uF 20% ESR15mOhms 5K hours | Distrelec |
Aluminum Polymer Capacitor, 270 uF, 10 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
CAP Alum Poly 270uF 20% 10V Single-ended | KEMET A755KS277M1AAAE015 | RS Americas |
Aluminum Polymer Capacitor, 270 uF, 10 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a A755KS277M1AAAE015?
Additional datasheets, footprints and schematics for A755KS277M1AAAE015 are listed on our Part Details page. You can also find images and similar parts to A755KS277M1AAAE015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A755KS277M1AAAE015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A755KS277M1AAAE015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A755KS277M1AAAE015 fall under?
The A755KS277M1AAAE015 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A755KS277M1AAAE015 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A755KS277M1AAAE015 you can contact the distributor directly for product support, shipping queries etc.
Is the A755KS277M1AAAE015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A755KS277M1AAAE015 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Transfer Multisort Elektronik, Distrelec and Avnet America have stock available or on a lead time for A755KS277M1AAAE015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A755KS277M1AAAE015 often in real-time on the comparison pages.
What if I can't find stock of A755KS277M1AAAE015?
You can fill out our help required form which you can use to request a quote for A755KS277M1AAAE015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.